Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
PEI-Genesis
from US$0.70
|
19,288
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
18,688
in stock
|
Buy Now | |
RS Americas
from US$0.67
|
17,711
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
14,198
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
14,198
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
11,294
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
4,940
in stock
|
Buy Now | |
element14
from US$1.12
|
2,159
in stock
|
Buy Now | |
Farnell
from US$0.73
|
2,121
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
1,882
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
1,472
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
489
in stock
|
Buy Now | |
Conrad
from US$2.66
|
67
in stock
|
Buy Now | |
Power and Signal Group
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | AT Series Connectors |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
AT 4C 16 AWG SKT PLG | PEI-Genesis |
PLUG 4 WAY | TTI Europe |
Connector PLUG 4POS 14-20AWG SIZE 16, AT Series | Amphenol Sine Systems AT06-4S | RS Americas |
Plug And Socket Connector Housing | Newark Electronics |
Automotive Connector Housing, AT, Plug, 4 Ways, AT Series Socket Contacts, Thermoplastic Body | Avnet America |
4 Pin Plug | Heilind Electronics |
AT Series 4 Position Grey Thermoplastic 14 - 20 AWG Socket Plug Connector | Future Electronics |
PLUG, AT, 4 WAY, SKT | element14 |
Amphenol Industrial Crimp Housing, Plug, 2 Rows, 4 Poles, Grey | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
AWG: 20 - 14 | Conrad |
AT 4 Pin Plug | RS |
4-Way Plug, Female Connector. Compatible to part # DT06-4S | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-4S?
Additional datasheets, footprints and schematics for AT06-4S are listed on our Part Details page. You can also find images and similar parts to AT06-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-4S fall under?
The AT06-4S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-4S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-4S you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-4S have stock available?
Authorised distributors including PEI-Genesis, TTI Europe, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for AT06-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-4S often in real-time on the comparison pages.
What if I can't find stock of AT06-4S?
You can fill out our help required form which you can use to request a quote for AT06-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.