Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.58
|
No stock
|
Buy Now | |
RS Americas
from US$3.54
|
4,343
in stock
|
Buy Now | |
TTI Europe
from US$2.90
|
1,142
in stock
|
Buy Now | |
Heilind Electronics
from US$3.79
|
1,044
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$5.02
|
863
in stock
|
Buy Now | |
Future Electronics
from US$3.07
|
525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.79
|
209
in stock
|
Buy Now | |
Power and Signal Group
from US$5.00
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
-
|
Buy Now | |
element14
from US$4.05
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 3Positions |
Pitch Spacing | - |
For Use With | Amphenol AT Series Size 16 Socket Contacts |
3-Way Plug, Female Connector with 120 OHM Terminating Resistor (J1939) | Amphenol Sine Systems AT06-3S-RJ120 | RS Americas |
PLUG TERMINATION 3 WAY | TTI Europe |
| Heilind Electronics |
3-Way Plug, Female Connector with 120 OHM Terminating Resistor (J1939) | Avnet America |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 3 Poles, Grey | Distrelec |
AT Series 3-Way 120 Ohm Seal Retaining Cap Fully Assembled Plug | Future Electronics |
3-Way Plug, Female Connector with 120 OHM Terminating Resistor (J1939). Compatible to part # DT06-3S-P006 | Power and Signal Group |
Plug Housing, 3Pos, Thermoplastic, Grey | Newark Electronics |
PLUG HOUSING, 3POS, THERMOPLASTIC, GREY | element14 |
Where can I find additional details, specifications and documents for a AT06-3S-RJ120?
Additional datasheets, footprints and schematics for AT06-3S-RJ120 are listed on our Part Details page. You can also find images and similar parts to AT06-3S-RJ120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-3S-RJ120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-3S-RJ120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-3S-RJ120 fall under?
The AT06-3S-RJ120 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-3S-RJ120 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-3S-RJ120 you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-3S-RJ120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-3S-RJ120 have stock available?
Authorised distributors including RS Americas, TTI Europe, Heilind Electronics, Avnet America and Distrelec have stock available or on a lead time for AT06-3S-RJ120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-3S-RJ120 often in real-time on the comparison pages.
What if I can't find stock of AT06-3S-RJ120?
You can fill out our help required form which you can use to request a quote for AT06-3S-RJ120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.