Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
2,781
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
72,174
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
19,800
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
14,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
5,820
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
5,628
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
3,870
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
2,953
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
1,061
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
645
in stock
|
Buy Now | |
Conrad
from US$2.13
|
323
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,100
in stock
|
Buy Now | |
Power and Signal Group
from US$0.72
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | - |
For Use With | AT Series Connectors |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
Connector PLUG 3POS 14-20AWG SIZE 16, AT Series | Amphenol Sine Systems AT06-3S | RS Americas |
Automotive Connector Housing, AT, Plug, 3 Ways, AT Series Socket Contacts, Thermoplastic Body | Avnet America |
PLUG 3 WAY | TTI Europe |
Plug And Socket Connector Housing | Newark Electronics |
AT Series 3 Position Grey Thermoplastic 14 - 20 AWG Socket Plug Connector | Future Electronics |
3 Pin Plug | Heilind Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
AT 3 Pin Plug | RS |
Amphenol Industrial Crimp Housing, Plug, 1 Rows, 3 Poles, Grey | Distrelec |
AWG: 20 - 14 | Conrad |
3-Way Plug, Female Connector. Compatible to part # DT06-3S | Power and Signal Group |
PLUG, AT, 3 WAY, SKT | element14 |
Where can I find additional details, specifications and documents for a AT06-3S?
Additional datasheets, footprints and schematics for AT06-3S are listed on our Part Details page. You can also find images and similar parts to AT06-3S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-3S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-3S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-3S fall under?
The AT06-3S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-3S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-3S you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-3S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-3S have stock available?
Authorised distributors including RS Americas, Avnet America, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for AT06-3S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-3S often in real-time on the comparison pages.
What if I can't find stock of AT06-3S?
You can fill out our help required form which you can use to request a quote for AT06-3S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.