Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
1,475
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
3,949
in stock
|
Buy Now | |
element14
from US$1.28
|
3,949
in stock
|
Buy Now | |
Farnell
from US$0.91
|
3,949
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
2,254
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
1,636
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
572
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
448
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
114
in stock
|
Buy Now | |
Avnet Abacus
-
|
700
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | - |
For Use With | Amphenol AT Series Size 16 Socket Contacts |
2-Way Plug Female Connector with Strain Relief Endcap, Standard Seal, Black | Avnet America |
Plug Housing, 2Pos, Thermoplastic, Blk | Newark Electronics |
PLUG HOUSING, 2POS, THERMOPLASTIC, BLK | element14 |
PLUG 2 WAY, STRAIN RELIEF | TTI Europe |
AT Series 2 Position Black Strain Relief End Cap Socket Plug Connector | Future Electronics |
Amphenol Industrial Crimp Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Plug Female Connector with StrainRelief Endcap Standard Seal 2 Way | Amphenol Sine Systems AT06-2S-SR01BLK | RS Americas |
2 Pin Plug, with Strain Relief, black | RS |
02P AT-SERIES PIN PLUG BLACK | Rutronik |
| Heilind Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
2-Way Plug Female Connector with Standard Seal | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-2S-SR01BLK?
Additional datasheets, footprints and schematics for AT06-2S-SR01BLK are listed on our Part Details page. You can also find images and similar parts to AT06-2S-SR01BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-2S-SR01BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-2S-SR01BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-2S-SR01BLK fall under?
The AT06-2S-SR01BLK is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-2S-SR01BLK when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-2S-SR01BLK you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-2S-SR01BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-2S-SR01BLK have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for AT06-2S-SR01BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-2S-SR01BLK often in real-time on the comparison pages.
What if I can't find stock of AT06-2S-SR01BLK?
You can fill out our help required form which you can use to request a quote for AT06-2S-SR01BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.