Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$13.01
|
186
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.01
|
62
in stock
|
Buy Now | |
PEI-Genesis
from US$4.13
|
25
in stock
|
Buy Now | |
Avnet America
from US$11.41
|
-
|
Buy Now | |
RS Americas
from US$17.34
|
-
|
Buy Now | |
element14
from US$13.04
|
-
|
Buy Now | |
Farnell
from US$15.01
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
For Use With | Amphenol AT Series Size 16 Pin & Socket Contacts |
Connector Body Material | Thermoplastic Body |
IP Rating | IP67 |
RoHS Compliant | Yes |
2 POS PLG,24V BLK W/GRN LED REV VOLTAGE PROT | Heilind Electronics |
AT 2C LED PLG SKT 24V BLK | PEI-Genesis |
Plug Housing, 2Pos, Thermoplastic, Black | Newark Electronics |
Connector Housing Wire to Board Plug 2 Position Straight Cable Mount | Avnet America |
2-Way Plug, Female LED Connector, 24V, Clear endcap, black body | Amphenol Sine Systems AT062SLED24V01 | RS Americas |
Where can I find additional details, specifications and documents for a AT06-2S-LED24V01?
Additional datasheets, footprints and schematics for AT06-2S-LED24V01 are listed on our Part Details page. You can also find images and similar parts to AT06-2S-LED24V01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-2S-LED24V01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-2S-LED24V01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-2S-LED24V01 fall under?
The AT06-2S-LED24V01 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT06-2S-LED24V01 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-2S-LED24V01 you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-2S-LED24V01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT06-2S-LED24V01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, PEI-Genesis, Newark Electronics and Avnet America have stock available or on a lead time for AT06-2S-LED24V01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-2S-LED24V01 often in real-time on the comparison pages.
What if I can't find stock of AT06-2S-LED24V01?
You can fill out our help required form which you can use to request a quote for AT06-2S-LED24V01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.