Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.32
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.00
|
574
in stock
|
Buy Now | |
Distrelec
from US$5.42
|
113
in stock
|
Buy Now | |
RS Americas
from US$5.41
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$4.73
|
27
in stock
|
Buy Now | |
element14
from US$5.83
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$6.12
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.56
|
-
|
Buy Now | |
Avnet America
from US$7.65
|
-
|
Buy Now | |
TTI Europe
from US$4.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | - |
For Use With | AT Series Socket Contacts |
Connector Type | Plug & Socket Housing |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Crimp Housing, Receptacle, 1 Rows, 2 Poles, Black | Distrelec |
Conn Rect Plug Hsg 2-Way LED 24V Sz 16 20-14 AWG AT Ser Black Nickel Clear Cap | Amphenol Sine Systems AT06-2S-LED2401 | RS Americas |
Connector, Housing, Plug, 2 Position, 24V Led | Newark Electronics |
CONNECTOR, HOUSING, PLUG, 2 POSITION, 24V LED | element14 |
PLUG,2-WAY,LED 12V,CLEAR | Heilind Electronics |
2 -Way Plug LED 24V Clear End Cap Black Body ( Requires Wedgelock P/N: AW2S-LED) | Future Electronics |
2 -Way Plug LED, 24V, Clear End Cap, Black Body ( Requires Wedgelock P/N: AW2S-LED) | Avnet America |
2W PLUG LED 24V CLEAR SR01 BLK | TTI Europe |
2 -Way Plug LED, 24 V, Clear End Cap, Black Body | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-2S-LED2401?
Additional datasheets, footprints and schematics for AT06-2S-LED2401 are listed on our Part Details page. You can also find images and similar parts to AT06-2S-LED2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-2S-LED2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-2S-LED2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-2S-LED2401 fall under?
The AT06-2S-LED2401 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-2S-LED2401 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-2S-LED2401 you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-2S-LED2401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-2S-LED2401 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for AT06-2S-LED2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-2S-LED2401 often in real-time on the comparison pages.
What if I can't find stock of AT06-2S-LED2401?
You can fill out our help required form which you can use to request a quote for AT06-2S-LED2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.