Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$3.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.69
|
No stock
|
Buy Now | |
Avnet America
from US$4.29
|
800
in stock
|
Buy Now | |
RS Americas
from US$4.67
|
440
in stock
|
Buy Now | |
TTI Europe
from US$3.98
|
239
in stock
|
Buy Now | |
PEI-Genesis
from US$4.00
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.58
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.88
|
-
|
Buy Now | |
Future Electronics
from US$6.03
|
-
|
Buy Now | |
Power and Signal Group
from US$7.36
|
-
|
Buy Now | |
element14
from US$5.25
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | - |
For Use With | AT Series Socket Contacts |
Connector Type | Plug & Socket Housing |
2 -Way Plug LED, 12V, Clear End Cap, Grey Body ( Requires Wedgelock P/N: AW2S-LED) | Avnet America |
Conn Rect Plug Hsg 2-Way LED 12V Sz 16 20-14 AWG AT Ser Gray Nickel Clear Endcap | Amphenol Sine Systems AT06-2S-LED1201 | RS Americas |
2W PLUG LED 12V CLEAR SR01 GRY | TTI Europe |
AT 2C 16 AWG PIN PLG 12V LED | PEI-Genesis |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector, Housing, Plug, 2 Position, 12V Led | Newark Electronics |
2 -Way Plug LED, 12V Clear End Cap Grey Body ( Requires Wedgelock P/N: AW2S-LED) | Future Electronics |
2 -Way Plug LED, 12 V, Clear End Cap, Grey Body ( Requires Wedgelock P/N: AW2S-LED) | Power and Signal Group |
CONNECTOR, HOUSING, PLUG, 2 POSITION, 12V LED | element14 |
Where can I find additional details, specifications and documents for a AT06-2S-LED1201?
Additional datasheets, footprints and schematics for AT06-2S-LED1201 are listed on our Part Details page. You can also find images and similar parts to AT06-2S-LED1201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-2S-LED1201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-2S-LED1201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-2S-LED1201 fall under?
The AT06-2S-LED1201 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-2S-LED1201 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-2S-LED1201 you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-2S-LED1201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-2S-LED1201 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, PEI-Genesis and Transfer Multisort Elektronik have stock available or on a lead time for AT06-2S-LED1201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-2S-LED1201 often in real-time on the comparison pages.
What if I can't find stock of AT06-2S-LED1201?
You can fill out our help required form which you can use to request a quote for AT06-2S-LED1201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.