Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
No stock
|
Buy Now | |
RS Americas
from US$0.40
|
77,648
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
44,339
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
44,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
32,930
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
32,930
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
8,427
in stock
|
Buy Now | |
PEI-Genesis
from US$0.42
|
4,317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
3,650
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2,715
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
1,404
in stock
|
Buy Now | |
element14
from US$0.81
|
1,180
in stock
|
Buy Now | |
Farnell
from US$0.40
|
1,180
in stock
|
Buy Now | |
Conrad
from US$1.70
|
471
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | AT Series Connectors |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
Connector PLUG 2POS 14-20AWG SIZE 16, AT Series | Amphenol Sine Systems AT06-2S | RS Americas |
AT Series 2 Position Grey Thermoplastic 14 - 20 AWG Socket Plug Connector | Future Electronics |
PLUG 2 WAY | TTI Europe |
Plug And Socket Connector Housing | Newark Electronics |
Automotive Connector Housing, AT, Plug, 2 Ways, AT Series Socket Contacts, Thermoplastic Body | Avnet America |
2 PIN PLUG GREY FEMALE CONNECTOR | Heilind Electronics |
AT 2C 16 AWG SKT PLG | PEI-Genesis |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Crimp Housing, Plug, 1 Rows, 2 Poles, Grey | Distrelec |
PLUG, AT, 2 WAY, SKT | element14 |
AWG: 20 - 14 | Conrad |
02P AT-SERIES PIN PLUG GRAY | Rutronik |
AT 2 Pin Plug | RS |
2-Way Plug, Female Connector. Compatible to part # DT06-2S | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-2S?
Additional datasheets, footprints and schematics for AT06-2S are listed on our Part Details page. You can also find images and similar parts to AT06-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-2S fall under?
The AT06-2S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-2S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-2S you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-2S have stock available?
Authorised distributors including RS Americas, Future Electronics, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for AT06-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-2S often in real-time on the comparison pages.
What if I can't find stock of AT06-2S?
You can fill out our help required form which you can use to request a quote for AT06-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.