Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
325
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
2,098
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
1,625
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
1,147
in stock
|
Buy Now | |
Future Electronics
from US$2.64
|
1,070
in stock
|
Buy Now | |
Heilind Electronics
from US$2.01
|
781
in stock
|
Buy Now | |
TTI Europe
from US$2.57
|
661
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
325
in stock
|
Buy Now | |
element14
from US$1.87
|
325
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.01
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
420
in stock
|
Buy Now | |
RS
from US$3.10
|
-
|
Buy Now | |
Power and Signal Group
from US$2.03
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 12Positions |
Pitch Spacing | - |
For Use With | Amphenol AT Series Size 16 Socket Contacts |
Plug Female Connector with B Position Key 12 Way | Amphenol Sine Systems AT06-12SB | RS Americas |
Automotive Connector Housing, Sealed, AT Series, Plug, 12 Positions | Avnet America |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 12 Poles ,Keying Option B, Black | Distrelec |
12-Way Plug, Female Connector with B Position Key | Future Electronics |
12 Pin Plug Key Position B | Heilind Electronics |
PLUG 12 WAY KEY B | TTI Europe |
Plug Housing, 12Pos, Thermoplastic, Blk | Newark Electronics |
PLUG HOUSING, 12POS, THERMOPLASTIC, BLK | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
12 Pin Plug Key Position B | RS |
12-Way Plug, Female Connector with B Position Key. Compatible to part # DT06-12SB | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-12SB?
Additional datasheets, footprints and schematics for AT06-12SB are listed on our Part Details page. You can also find images and similar parts to AT06-12SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-12SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-12SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-12SB fall under?
The AT06-12SB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-12SB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-12SB you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-12SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-12SB have stock available?
Authorised distributors including RS Americas, Avnet America, Distrelec, Future Electronics and Heilind Electronics have stock available or on a lead time for AT06-12SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-12SB often in real-time on the comparison pages.
What if I can't find stock of AT06-12SB?
You can fill out our help required form which you can use to request a quote for AT06-12SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.