Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
1,270
in stock
|
Buy Now | |
RS Americas
from US$2.01
|
855
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
646
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
359
in stock
|
Buy Now | |
Heilind Electronics
from US$2.34
|
129
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.34
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
420
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
TTI Europe
from US$1.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 12Positions |
For Use With | AT Series Socket Contacts |
Connector Body Material | Thermoplastic Body |
IP Rating | IP67 |
Voltage Rating | 1500V |
Current Rating | 13A |
Colour | Gray |
RoHS Compliant | Yes |
12 Pin PlugKey Position A Dia. Seal | RS |
12-Way Plug, Female Connector with A Position Key & Reduced Diameter Seal(E-Seal) | Amphenol Sine Systems AT06-12SA-RD01 | RS Americas |
12-Way Plug, Female Connector with A Position Key and Reduced Diameter Seal | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
12 PIN PLUG KEY POSITION | Heilind Electronics |
Connector Housing, Extended Shroud, Reduced Diameter Seal, A Key, AT Series, Plug, 12 Positions | Avnet Abacus |
FEMALE CABLE CON 12POL A-CODED | TTI Europe |
12-Way Plug, Female Connector with A Position Key and Reduced Diameter Seal (E-Seal). Compatible to part # DT06-12SA-C015 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-12SA-RD01.?
Additional datasheets, footprints and schematics for AT06-12SA-RD01. are listed on our Part Details page. You can also find images and similar parts to AT06-12SA-RD01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-12SA-RD01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-12SA-RD01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-12SA-RD01. fall under?
The AT06-12SA-RD01. is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT06-12SA-RD01. when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-12SA-RD01. you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-12SA-RD01. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT06-12SA-RD01. have stock available?
Authorised distributors including RS, RS Americas, Future Electronics, Newark Electronics and Heilind Electronics have stock available or on a lead time for AT06-12SA-RD01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-12SA-RD01. often in real-time on the comparison pages.
What if I can't find stock of AT06-12SA-RD01.?
You can fill out our help required form which you can use to request a quote for AT06-12SA-RD01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.