Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 12Positions |
For Use With | AT Series Socket Contacts |
Connector Body Material | Thermoplastic Body |
IP Rating | IP67 |
Voltage Rating | 1500V |
Current Rating | 13A |
Colour | Gray |
RoHS Compliant | Yes |
Plug And Socket Connector Housing | Newark Electronics |
12-Way Plug, Female Connector w/ A Position Key and Diameter Seal and End Cap | Future Electronics |
Connector Housing, End Cap, Reduced Seal, AT Series, Plug, 12 Positions, AT Series Connectors | Avnet Abacus |
12 PIN PLUG KEY POSITION A, WITH END CAP & REDUCED DIA. SEAL | Amphenol Sine Systems AT06-12SA-MM01 | RS Americas |
FEMALE CABLE CON 12POL A-KEY | TTI Europe |
12-Way Plug, Female Connector with A Position Key and Reduced Diameter Seal (E-Seal) and End Cap. Compatible to part # DT06-12SA-CE01 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-12SA-MM01.?
Additional datasheets, footprints and schematics for AT06-12SA-MM01. are listed on our Part Details page. You can also find images and similar parts to AT06-12SA-MM01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-12SA-MM01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-12SA-MM01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-12SA-MM01. fall under?
The AT06-12SA-MM01. is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT06-12SA-MM01. when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-12SA-MM01. you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-12SA-MM01. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT06-12SA-MM01. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet Abacus, RS Americas and TTI Europe have stock available or on a lead time for AT06-12SA-MM01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-12SA-MM01. often in real-time on the comparison pages.
What if I can't find stock of AT06-12SA-MM01.?
You can fill out our help required form which you can use to request a quote for AT06-12SA-MM01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.