Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
4,561
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
22,174
in stock
|
Buy Now | |
PEI-Genesis
from US$1.77
|
20,798
in stock
|
Buy Now | |
TTI Europe
from US$2.00
|
13,404
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
10,500
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
3,604
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
2,549
in stock
|
Buy Now | |
element14
from US$1.92
|
971
in stock
|
Buy Now | |
Farnell
from US$1.89
|
971
in stock
|
Buy Now | |
Distrelec
from US$2.15
|
828
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.98
|
604
in stock
|
Buy Now | |
Conrad
from US$5.12
|
226
in stock
|
Buy Now | |
Avnet Abacus
-
|
420
in stock
|
Buy Now | |
Rutronik
from US$1.84
|
-
|
Buy Now | |
Power and Signal Group
from US$2.65
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | - |
For Use With | AT Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
Plug Female A Position Key 12 Way, AT Series | Amphenol Sine Systems AT06-12SA | RS Americas |
AT 12C 16 AWG SKT PLG A KEY | PEI-Genesis |
PLUG 12 WAY KEY A | TTI Europe |
Automotive Connector Housing, AT, Plug, 12 Ways, AT Series Socket Contacts, Thermoplastic Body | Avnet America |
AT 12 Pin Plug Key wayition A | RS |
AT Series 12 Position Grey Thermoplastic Key-A Socket Plug Connector | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
PLUG, AT, 12 WAY, SKT | element14 |
Amphenol Industrial Crimp Housing, Plug, 2 Rows, 12 Poles, Grey | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
AWG: 20 - 14 | Conrad |
12P AT PIN PLUG KEY A GRAY | Rutronik |
12 Pin Plug Key A, Drop-in cross to Deutsch DT06-12SA and DT06-12SA-P012 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT06-12SA..?
Additional datasheets, footprints and schematics for AT06-12SA.. are listed on our Part Details page. You can also find images and similar parts to AT06-12SA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-12SA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-12SA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-12SA.. fall under?
The AT06-12SA.. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-12SA.. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-12SA.. you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-12SA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-12SA.. have stock available?
Authorised distributors including RS Americas, PEI-Genesis, TTI Europe, Avnet America and RS have stock available or on a lead time for AT06-12SA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-12SA.. often in real-time on the comparison pages.
What if I can't find stock of AT06-12SA..?
You can fill out our help required form which you can use to request a quote for AT06-12SA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.