Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
1,620
in stock
|
Buy Now | |
PEI-Genesis
from US$1.57
|
10,887
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
10,540
in stock
|
Buy Now | |
Heilind Electronics
from US$1.78
|
6,795
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
5,217
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
4,372
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
1,602
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.78
|
1,132
in stock
|
Buy Now | |
element14
from US$1.67
|
1,085
in stock
|
Buy Now | |
Farnell
from US$1.66
|
1,085
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.51
|
493
in stock
|
Buy Now | |
Distrelec
from US$2.03
|
415
in stock
|
Buy Now | |
Conrad
from US$4.65
|
147
in stock
|
Buy Now | |
Power and Signal Group
from US$2.35
|
-
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | - |
For Use With | AT Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
AT 8C 16 AWG SKT PLG A KEY | PEI-Genesis |
Automotive Connector Housing, AT, Plug, 8 Ways, AT Series Socket Contacts, Thermoplastic Body | Avnet America |
8 PIN PLUG KEY POSITION A | Heilind Electronics |
Connector PLUG 8POS 14-20AWG SIZE 16, AT Series | Amphenol Sine Systems AT06-08SA | RS Americas |
AT Series 8 Position Grey Thermoplastic Key-A Socket Plug Connector | Future Electronics |
AT 8 Pin Plug Key wayition A | RS |
Automotive Housing, Plug, 8Pos, 213A | Newark Electronics |
PLUG, AT, 8 WAY, SKT | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Crimp Housing, Plug, 2 Rows, 8 Poles, Grey | Distrelec |
AWG: 20 - 14 | Conrad |
8-Way Plug, Female Connector with A Position Key. Compatible to part # DT06-08SA | Power and Signal Group |
PLUG 8 WAY KEY A | TTI Europe |
Where can I find additional details, specifications and documents for a AT06-08SA..?
Additional datasheets, footprints and schematics for AT06-08SA.. are listed on our Part Details page. You can also find images and similar parts to AT06-08SA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT06-08SA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT06-08SA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT06-08SA.. fall under?
The AT06-08SA.. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT06-08SA.. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT06-08SA.. you can contact the distributor directly for product support, shipping queries etc.
Is the AT06-08SA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT06-08SA.. have stock available?
Authorised distributors including PEI-Genesis, Avnet America, Heilind Electronics, RS Americas and Future Electronics have stock available or on a lead time for AT06-08SA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT06-08SA.. often in real-time on the comparison pages.
What if I can't find stock of AT06-08SA..?
You can fill out our help required form which you can use to request a quote for AT06-08SA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.