Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
1,400
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
15,326
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
872
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
396
in stock
|
Buy Now | |
PEI-Genesis
from US$1.36
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
120
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,440
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
Power and Signal Group
from US$1.23
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Positions |
For Use With | AT Series Socket Contacts |
Connector Body Material | Thermoplastic Body |
IP Rating | IP67 |
Voltage Rating | 1500V |
Current Rating | 13A |
Colour | Gray |
RoHS Compliant | Yes |
RECEPT 6 WAY | TTI Europe |
6 Pin Receptacle, with Reduced Dia. Seal | RS |
6-Way Receptacle, Male Connector with Reduced Diameter Seal (E-Seal) | Future Electronics |
6-Way Receptacle, Male Connector with Reduced Diameter Seal (E-Seal) | Amphenol Sine Systems AT04-6P-RD01 | RS Americas |
AT 6C 16 AWG PIN REC RD SEAL | PEI-Genesis |
Plug And Socket Connector Housing | Newark Electronics |
6-Way Receptacle, Male Connector with Reduced Diameter Seal (E-Seal). Compatible to part # DT04-6P-C015 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-6P-RD01.?
Additional datasheets, footprints and schematics for AT04-6P-RD01. are listed on our Part Details page. You can also find images and similar parts to AT04-6P-RD01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-6P-RD01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-6P-RD01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-6P-RD01. fall under?
The AT04-6P-RD01. is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT04-6P-RD01. when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-6P-RD01. you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-6P-RD01. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT04-6P-RD01. have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, RS Americas and PEI-Genesis have stock available or on a lead time for AT04-6P-RD01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-6P-RD01. often in real-time on the comparison pages.
What if I can't find stock of AT04-6P-RD01.?
You can fill out our help required form which you can use to request a quote for AT04-6P-RD01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.