Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
43,699
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
43,010
in stock
|
Buy Now | |
PEI-Genesis
from US$0.78
|
20,801
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
20,640
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
12,382
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
7,283
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
7,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
2,697
in stock
|
Buy Now | |
Power and Signal Group
from US$1.19
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
945
in stock
|
Buy Now | |
element14
from US$1.46
|
588
in stock
|
Buy Now | |
Farnell
from US$0.82
|
588
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
209
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,440
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | - |
For Use With | AT Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
6 PIN RECEPTACLE | Heilind Electronics |
RECEPT 6 WAY | TTI Europe |
CONN RCPT 6POS 14-20AWG SIZE16 | PEI-Genesis |
Automotive Connector Housing, AT, Receptacle, 6 Ways, AT Series Pin Contacts, Thermoplastic Body | Avnet America |
Receptacle Connector, 6 Way, Male, AT Series | Amphenol Sine Systems AT04-6P | RS Americas |
AT Series 6 Position Grey Thermoplastic 14 - 20 AWG Receptacle Connector | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
6 Pin Receptacle, Drop-in cross to Deutsch DT04-6P and DT04-6P-CL09 | Power and Signal Group |
Connector: wire-wire | Transfer Multisort Elektronik |
RECEPTACLE, AT, 6 WAY, PIN | element14 |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 6 Poles, Grey | Distrelec |
AT 6 Pin Receptacle | RS |
Where can I find additional details, specifications and documents for a AT04-6P?
Additional datasheets, footprints and schematics for AT04-6P are listed on our Part Details page. You can also find images and similar parts to AT04-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-6P fall under?
The AT04-6P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-6P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-6P you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-6P have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, PEI-Genesis, Avnet America and RS Americas have stock available or on a lead time for AT04-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-6P often in real-time on the comparison pages.
What if I can't find stock of AT04-6P?
You can fill out our help required form which you can use to request a quote for AT04-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.