Status: | Unknown |
---|---|
Series: | PanelMate AT Series |
RoHS: | Unknown |
Prices starting from US$1.80
Product Range | PanelMate AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | - |
For Use With | Amphenol PanelMate AT Series Size 16 Pin Contacts |
Rcpt Housing, 4Pos, Thermoplastic, Blk | Newark Electronics |
RCPT HOUSING, 4POS, THERMOPLASTIC, BLK | element14 |
Connector Housing, Panel Mount, Self-Threading, RD01 Seal, Cap, AT PanelMate Seriesâ„¢, Receptacle | Avnet America |
AT RECEPTACLE, 4 PIN, PANEL MOUNT, SELF-THREADING, RD01 SEAL, CAP, BLACK | Amphenol Sine Systems AT04-4P-PM14 | RS Americas |
4 Postion Receptacle, Pin, Nickel, Panel Mount, Self-Threading, RD01 Seal, Cap | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-4P-PM14?
Additional datasheets, footprints and schematics for AT04-4P-PM14 are listed on our Part Details page. You can also find images and similar parts to AT04-4P-PM14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-4P-PM14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-4P-PM14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-4P-PM14 fall under?
The AT04-4P-PM14 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-4P-PM14 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-4P-PM14 you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-4P-PM14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-4P-PM14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for AT04-4P-PM14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-4P-PM14 often in real-time on the comparison pages.
What if I can't find stock of AT04-4P-PM14?
You can fill out our help required form which you can use to request a quote for AT04-4P-PM14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.