AT04-4P-PM12 Connectors by Amphenol

RCPT HOUSING 4POS THERMOPLASTIC BLK

Status: Unknown
Series: PanelMate AT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.94

Distributor Stock
Logo for Farnell
Farnell
from US$2.95
399
in stock
Buy Now
Logo for element14
element14
from US$2.74
409
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.94
399
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.76
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Product Range PanelMate AT Series
Gender Receptacle
No. of Positions 4Positions
Pitch Spacing -
For Use With Amphenol PanelMate AT Series Size 16 Pin Contacts

Alternative Descriptions

RCPT HOUSING, 4POS, THERMOPLASTIC, BLK | element14
Rcpt Housing, 4Pos, Thermoplastic, Blk | Newark Electronics
Connector Housing, Panel Mount, Self-Threading, RD01 Seal, A Key, AT PanelMate Series, Receptacle | Avnet Abacus
Connector Housing, Panel Mount, Self-Threading, RD01 Seal, A Key, AT PanelMate Seriesâ„¢, Receptacle | Avnet America
AT RECEPTACLE, 4 PIN, PANEL MOUNT, SELF-THREADING, RD01 SEAL, BLACK | Amphenol Sine Systems AT04-4P-PM12 | RS Americas
4 Postion Receptacle, Pin, Nickel, Panel Mount, Self-Threading,, RD01 Seal | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT04-4P-PM12?

Additional datasheets, footprints and schematics for AT04-4P-PM12 are listed on our Part Details page. You can also find images and similar parts to AT04-4P-PM12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT04-4P-PM12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-4P-PM12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT04-4P-PM12 fall under?

The AT04-4P-PM12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to AT04-4P-PM12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-4P-PM12 you can contact the distributor directly for product support, shipping queries etc.

Is the AT04-4P-PM12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT04-4P-PM12 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for AT04-4P-PM12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT04-4P-PM12 often in real-time on the comparison pages.

What if I can't find stock of AT04-4P-PM12?

You can fill out our help required form which you can use to request a quote for AT04-4P-PM12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay