Status: | Unknown |
---|---|
Series: | PanelMate AT Series |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.46
|
997
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
800
in stock
|
Buy Now | |
PEI-Genesis
from US$1.51
|
700
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
585
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
541
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.46
|
232
in stock
|
Buy Now | |
Rutronik
from US$1.91
|
200
in stock
|
Buy Now | |
TTI Europe
from US$2.28
|
62
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
-
|
Buy Now | |
element14
from US$2.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | PanelMate AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | - |
For Use With | Amphenol PanelMate AT Series Size 16 Pin Contacts |
AT RCPT, 4 PIN, PANEL MNT SELF-THREAD | Heilind Electronics |
Connector Housing, Panel Mount, Self-Threading, A Key, AT PanelMate Seriesâ„¢, Receptacle | Avnet America |
AT 4C 16 AWG PIN REC NI PANEL | PEI-Genesis |
AT Series 4 Postion Black Flange Gasket Receptacle Connector | Future Electronics |
AT RECEPTACLE 4 PIN PANEL MOUNT SELF-THREADING BLACK | Amphenol Sine Systems AT04-4P-PM11 | RS Americas |
04P RCP IP67 AUTOMOTIVE GRAY | Rutronik |
RECEPT PANEL 4 WAY, GASKET | TTI Europe |
Connector Housing, Panel Mount, Self-Threading, A Key, AT PanelMate Series, Receptacle | Avnet Abacus |
Rcpt Housing, 4Pos, Thermoplastic, Blk | Newark Electronics |
RCPT HOUSING, 4POS, THERMOPLASTIC, BLK | element14 |
AT RECEPTACLE, 4 PIN , PANEL MOUNT, SELF-THREADING | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-4P-PM11?
Additional datasheets, footprints and schematics for AT04-4P-PM11 are listed on our Part Details page. You can also find images and similar parts to AT04-4P-PM11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-4P-PM11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-4P-PM11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-4P-PM11 fall under?
The AT04-4P-PM11 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-4P-PM11 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-4P-PM11 you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-4P-PM11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-4P-PM11 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, PEI-Genesis, Future Electronics and RS Americas have stock available or on a lead time for AT04-4P-PM11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-4P-PM11 often in real-time on the comparison pages.
What if I can't find stock of AT04-4P-PM11?
You can fill out our help required form which you can use to request a quote for AT04-4P-PM11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.