Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
419
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
53,195
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
48,607
in stock
|
Buy Now | |
PEI-Genesis
from US$0.59
|
23,975
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
22,475
in stock
|
Buy Now | |
Power and Signal Group
from US$0.90
|
19,800
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
15,550
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
13,332
in stock
|
Buy Now | |
element14
from US$0.69
|
8,473
in stock
|
Buy Now | |
Farnell
from US$0.64
|
8,473
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
2,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
656
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
500
in stock
|
Buy Now | |
Conrad
from US$2.19
|
197
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
3
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | AT Series Connectors |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
RECEPT 4 WAY | TTI Europe |
Connector RCPT 4POS 14-20AWG SIZE 16, AT Series | Amphenol Sine Systems AT04-4P | RS Americas |
AT 4C 16 AWG PIN REC A KEY | PEI-Genesis |
Automotive Connector Housing, AT, Receptacle, 4 Ways, AT Series Pin Contacts, Thermoplastic Body | Avnet America |
4-Way Receptacle, Male Connector. Compatible to part # DT04-4P | Power and Signal Group |
AT Series 4 Position Grey Thermoplastic Receptacle Housing Connector | Future Electronics |
4 Pin Receptacle | Heilind Electronics |
RECEPTACLE, AT, 4 WAY, PIN | element14 |
Plug And Socket Connector Housing | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
AT 4 Pin Receptacle | RS |
AWG: 20 - 14 | Conrad |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 4 Poles, Grey | Distrelec |
Where can I find additional details, specifications and documents for a AT04-4P?
Additional datasheets, footprints and schematics for AT04-4P are listed on our Part Details page. You can also find images and similar parts to AT04-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-4P fall under?
The AT04-4P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-4P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-4P you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-4P have stock available?
Authorised distributors including TTI Europe, RS Americas, PEI-Genesis, Avnet America and Power and Signal Group have stock available or on a lead time for AT04-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-4P often in real-time on the comparison pages.
What if I can't find stock of AT04-4P?
You can fill out our help required form which you can use to request a quote for AT04-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.