Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
815
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
469
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
329
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Power and Signal Group
from US$1.63
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Farnell
from US$1.22
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
For Use With | Amphenol AT Series Size 16 Pin Contacts |
RoHS Compliant | Yes |
3 Pin Receptacle, Strain Relief, black | RS |
3-Way Receptacle Male Connector w/ Strain Relief Endcap and Standard Seal Black | Future Electronics |
Amphenol Industrial Crimp Housing, Plug, 2 Rows, 3 Poles, Black | Distrelec |
3-Way Receptacle Male Connector with with Strain Relief Endcap and Standard Seal, Black | Avnet Abacus |
Rcpt Housing, 3Pos, Thermoplastic, Black | Newark Electronics |
3-Way Receptacle Male Connector with with Strain Relief, Endcap and Seal | Amphenol Sine Systems AT04-3P-SR01BLK | RS Americas |
3-Way Receptacle Male Connector with Standard Seal | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-3P-SR01BLK?
Additional datasheets, footprints and schematics for AT04-3P-SR01BLK are listed on our Part Details page. You can also find images and similar parts to AT04-3P-SR01BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-3P-SR01BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-3P-SR01BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-3P-SR01BLK fall under?
The AT04-3P-SR01BLK is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT04-3P-SR01BLK when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-3P-SR01BLK you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-3P-SR01BLK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT04-3P-SR01BLK have stock available?
Authorised distributors including RS, Future Electronics, Distrelec, Avnet Abacus and Newark Electronics have stock available or on a lead time for AT04-3P-SR01BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-3P-SR01BLK often in real-time on the comparison pages.
What if I can't find stock of AT04-3P-SR01BLK?
You can fill out our help required form which you can use to request a quote for AT04-3P-SR01BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.