Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.55
|
64
in stock
|
Buy Now | |
TTI Europe
from US$6.43
|
6,647
in stock
|
Buy Now | |
Heilind Electronics
from US$8.79
|
6,310
in stock
|
Buy Now | |
RS Americas
from US$8.75
|
5,172
in stock
|
Buy Now | |
Future Electronics
from US$6.65
|
2,502
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
2,285
in stock
|
Buy Now | |
element14
from US$7.63
|
2,285
in stock
|
Buy Now | |
Farnell
from US$10.83
|
2,285
in stock
|
Buy Now | |
Avnet America
from US$6.78
|
2,124
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.79
|
1,262
in stock
|
Buy Now | |
Distrelec
from US$7.81
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Power and Signal Group
from US$8.89
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | - |
For Use With | Amphenol AT Series Size 16 Pin Contacts |
RECEPT 3 WAY, Y-SPLITTER | TTI Europe |
3 PIN RECEPTACLE, Y CONNE | Heilind Electronics |
Receptacle Connector, Male, 3 Way, w/Y Connector (J1939), AT Series | Amphenol Sine Systems AT04-3P-RY01 | RS Americas |
AT Series 3 Position Grey Crimp Termination IP67 Receptacle Connector | Future Electronics |
Rcpt Housing, 3Pos, Thermoplastic, Grey | Newark Electronics |
RCPT HOUSING, 3POS, THERMOPLASTIC, GREY | element14 |
3-Way Receptacle, Male Connector with "Y" Connector (J1939) | Avnet America |
3 Pin Receptacle, Y CONNECTOR (J1939) | RS |
Amphenol Industrial Crimp Housing, Plug, 2 Rows, 3 Poles, Grey | Distrelec |
3-Way Receptacle, Male Connector with "Y"" Connector (J1939)" | Avnet Abacus |
3-Way Receptacle, Male Connector with "Y" Connector (J1939). Compatible to part # DT04-3P-P007 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-3P-RY01?
Additional datasheets, footprints and schematics for AT04-3P-RY01 are listed on our Part Details page. You can also find images and similar parts to AT04-3P-RY01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-3P-RY01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-3P-RY01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-3P-RY01 fall under?
The AT04-3P-RY01 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-3P-RY01 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-3P-RY01 you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-3P-RY01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-3P-RY01 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, RS Americas, Future Electronics and Newark Electronics have stock available or on a lead time for AT04-3P-RY01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-3P-RY01 often in real-time on the comparison pages.
What if I can't find stock of AT04-3P-RY01?
You can fill out our help required form which you can use to request a quote for AT04-3P-RY01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.