Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Compliant |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
For Use With | AT Series Pin Contacts |
Connector Body Material | Thermoplastic Body |
IP Rating | IP67 |
Voltage Rating | 1500V |
RoHS Compliant | Yes |
Plug And Socket Connector Housing | Newark Electronics |
Automotive Connector Housing, End Cap, Standard Seal, AT Series, Receptacle, 3 Positions | Avnet America |
3-Way Receptacle, Male Connector with End Cap | Future Electronics |
3-Way Receptacle, Male Connector with End Cap | Amphenol Sine Systems AT04-3P-EC01 | RS Americas |
3-Way Receptacle, Male Connector with End Cap. Compatible to part # DT04-3P-E003 | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-3P-EC01.?
Additional datasheets, footprints and schematics for AT04-3P-EC01. are listed on our Part Details page. You can also find images and similar parts to AT04-3P-EC01. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-3P-EC01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-3P-EC01. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-3P-EC01. fall under?
The AT04-3P-EC01. is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT04-3P-EC01. when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-3P-EC01. you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-3P-EC01. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT04-3P-EC01. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and Power and Signal Group have stock available or on a lead time for AT04-3P-EC01..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-3P-EC01. often in real-time on the comparison pages.
What if I can't find stock of AT04-3P-EC01.?
You can fill out our help required form which you can use to request a quote for AT04-3P-EC01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.