Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
1,628
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
2,475
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
1,500
in stock
|
Buy Now | |
PEI-Genesis
from US$1.20
|
892
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
579
in stock
|
Buy Now | |
element14
from US$1.40
|
579
in stock
|
Buy Now | |
Farnell
from US$1.08
|
579
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
439
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
132
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | - |
For Use With | Amphenol AT Series Size 16 Pin Contacts |
AT Series 2 Position Thermoplastic Receptacle Strain Relief End Cap Connector | Future Electronics |
2 Pin Receptacle, Strain Relief, black | RS |
2-Way Receptacle Male Connector with Standard Seal, Black | Avnet America |
AT 2C 16 AWG PIN REC S/R BLK | PEI-Genesis |
Rcpt Housing, 2Pos, Thermoplastic, Blk | Newark Electronics |
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK | element14 |
2 PIN RECEPTACLE, WITH ST | Heilind Electronics |
Amphenol Industrial Crimp Housing, Plug, 1 Rows, 2 Poles, Black | Distrelec |
02P MALE STRAIN RELIEF CONN | Rutronik |
2 Pin Receptacle, with Strain Relief | Amphenol Sine Systems AT04-2P-SR01BLK | RS Americas |
MALE CABLE CON 2POL BLACK | TTI Europe |
2-Way Receptacle Male Connector with Standard Seal | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-2P-SR01BLK?
Additional datasheets, footprints and schematics for AT04-2P-SR01BLK are listed on our Part Details page. You can also find images and similar parts to AT04-2P-SR01BLK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-2P-SR01BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-2P-SR01BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-2P-SR01BLK fall under?
The AT04-2P-SR01BLK is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-2P-SR01BLK when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-2P-SR01BLK you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-2P-SR01BLK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-2P-SR01BLK have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, PEI-Genesis and Newark Electronics have stock available or on a lead time for AT04-2P-SR01BLK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-2P-SR01BLK often in real-time on the comparison pages.
What if I can't find stock of AT04-2P-SR01BLK?
You can fill out our help required form which you can use to request a quote for AT04-2P-SR01BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.