Status: | Unknown |
---|---|
Series: | PanelMate AT Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.80
|
1
in stock
|
Buy Now | |
PEI-Genesis
from US$0.78
|
22
in stock
|
Buy Now | |
RS Americas
from US$2.23
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
1
in stock
|
Buy Now | |
element14
from US$2.44
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.12
|
-
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | PanelMate AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | - |
For Use With | Amphenol PanelMate AT Series Size 16 Pin Contacts |
AT 2C 16 AWG PIN REC NI PANEL | PEI-Genesis |
2 Postion Receptacle, Pin, Nickel, Panel Mount, Self-Threading, Cap | Amphenol Sine Systems AT04-2P-PM13 | RS Americas |
Rcpt Housing, 2Pos, Thermoplastic, Blk | Newark Electronics |
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK | element14 |
2 Postion Receptacle, Pin, Nickel, Panel Mount, Self-Threading, Cap | Future Electronics |
Connector Housing, Panel Mount, Self-Threading, Cap, A Key, AT PanelMate Seriesâ„¢, Receptacle | Avnet America |
AT RECEPTACLE, 2 PIN , PANEL MOUNT, SELF-THREADING, CAP | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-2P-PM13?
Additional datasheets, footprints and schematics for AT04-2P-PM13 are listed on our Part Details page. You can also find images and similar parts to AT04-2P-PM13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-2P-PM13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-2P-PM13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-2P-PM13 fall under?
The AT04-2P-PM13 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-2P-PM13 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-2P-PM13 you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-2P-PM13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-2P-PM13 have stock available?
Authorised distributors including PEI-Genesis, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AT04-2P-PM13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-2P-PM13 often in real-time on the comparison pages.
What if I can't find stock of AT04-2P-PM13?
You can fill out our help required form which you can use to request a quote for AT04-2P-PM13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.