Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1,759
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
59,106
in stock
|
Buy Now | |
PEI-Genesis
from US$0.31
|
41,403
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
40,710
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
40,385
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
24,570
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
12,599
in stock
|
Buy Now | |
Power and Signal Group
from US$0.48
|
9,000
in stock
|
Buy Now | |
element14
from US$0.37
|
4,115
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
3,338
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
723
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
385
in stock
|
Buy Now | |
Conrad
from US$1.59
|
151
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | AT Series Connectors |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
Connector RCPT 2POS 14-20AWG SIZE 16, AT Series | Amphenol Sine Systems AT04-2P | RS Americas |
AT 2C 16 AWG PIN REC A KEY | PEI-Genesis |
RECEPT 2 WAY | TTI Europe |
Plug And Socket Connector Housing | Newark Electronics |
Automotive Connector Housing, AT, Receptacle, 2 Ways, AT Series Pin Contacts, Thermoplastic Body | Avnet America |
AT Series 2 Position Grey Thermoplastic 14 - 20 AWG IP67 Receptacle Connector | Future Electronics |
2-Way Receptacle, Male Connector. Compatible to part # DT04-2P | Power and Signal Group |
RECEPTACLE, AT, 2 WAY, PIN | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
AT 2 Pin Receptacle | RS |
02P AT-SERIES RECEPTACLE GRAY | Rutronik |
Amphenol Industrial Crimp Housing, Receptacle, 1 Rows, 2 Poles, Grey | Distrelec |
AWG: 20 - 14 | Conrad |
Where can I find additional details, specifications and documents for a AT04-2P?
Additional datasheets, footprints and schematics for AT04-2P are listed on our Part Details page. You can also find images and similar parts to AT04-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-2P fall under?
The AT04-2P is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-2P when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-2P you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-2P have stock available?
Authorised distributors including RS Americas, PEI-Genesis, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for AT04-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-2P often in real-time on the comparison pages.
What if I can't find stock of AT04-2P?
You can fill out our help required form which you can use to request a quote for AT04-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.