Status: | Unknown |
---|---|
Series: | PanelMate AT Series |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
No stock
|
Buy Now | |
TTI Europe
from US$2.88
|
3,200
in stock
|
Buy Now | |
PEI-Genesis
from US$1.97
|
1,046
in stock
|
Buy Now | |
Avnet America
from US$2.63
|
900
in stock
|
Buy Now | |
Rutronik
from US$2.49
|
300
in stock
|
Buy Now | |
Distrelec
from US$2.97
|
252
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
74
in stock
|
Buy Now | |
RS Americas
from US$3.14
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
-
|
Buy Now | |
element14
from US$3.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | PanelMate AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
For Use With | Amphenol PanelMate AT Series Size 16 Pin Contacts |
RoHS Compliant | Yes |
RECEPT PANEL 12 WAY KEY A | TTI Europe |
AT 12C 16 AWG PIN REC FLANGE | PEI-Genesis |
Connector Housing, Panel Mount, Self-Threading, A Key, AT PanelMate Seriesâ„¢, Receptacle | Avnet America |
12P RCP IP67 AUTOMOTIVE GRAY | Rutronik |
Amphenol Industrial Crimp Housing, Plug, 2 Rows, 12 Poles, Grey | Distrelec |
AT Series 12 Pin Grey Thermoplastic 20 - 14 AWG Flange Receptacle Connector | Future Electronics |
AT RECEPTACLE 12 PIN PANEL MOUNT SELF-THREADING KEYED A GREY | Amphenol Sine Systems AT04-12PA-PM11 | RS Americas |
Connector Housing, Panel Mount, Self-Threading, A Key, AT PanelMate Series, Receptacle | Avnet Abacus |
Rcpt Housing, 12Pos, Key-A, Plastic | Newark Electronics |
AT RECEPTACLE, 12 PIN , PANEL MOUNT, SELF-THREADING, KEYED A | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-12PA-PM11?
Additional datasheets, footprints and schematics for AT04-12PA-PM11 are listed on our Part Details page. You can also find images and similar parts to AT04-12PA-PM11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-12PA-PM11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-12PA-PM11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-12PA-PM11 fall under?
The AT04-12PA-PM11 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT04-12PA-PM11 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-12PA-PM11 you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-12PA-PM11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT04-12PA-PM11 have stock available?
Authorised distributors including TTI Europe, PEI-Genesis, Avnet America, Rutronik and Distrelec have stock available or on a lead time for AT04-12PA-PM11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-12PA-PM11 often in real-time on the comparison pages.
What if I can't find stock of AT04-12PA-PM11?
You can fill out our help required form which you can use to request a quote for AT04-12PA-PM11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.