Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
334
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
9,471
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
9,186
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
9,186
in stock
|
Buy Now | |
TTI Europe
from US$1.70
|
9,167
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
8,945
in stock
|
Buy Now | |
Heilind Electronics
from US$1.64
|
7,947
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
2,634
in stock
|
Buy Now | |
Farnell
from US$1.71
|
1,706
in stock
|
Buy Now | |
element14
from US$1.53
|
1,695
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.64
|
1,589
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
178
in stock
|
Buy Now | |
Avnet Abacus
-
|
220
in stock
|
Buy Now | |
Power and Signal Group
from US$2.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | - |
For Use With | AT Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
AT Series 12 Position Grey Thermoplastic 20 - 14 AWG Key-A Receptacle Connector | Future Electronics |
Plug And Socket Connector Housing | Newark Electronics |
Automotive Connector Housing, AT, Receptacle, 12 Ways, AT Series Pin Contacts, Thermoplastic Body | Avnet America |
RECEPT 12 WAY KEY A | TTI Europe |
Receptacle Male A Position Key Extended Shroud Compatible to DT04-12PA 12 Way | Amphenol Sine Systems AT04-12PA | RS Americas |
12 Pin Receptacle Key Position A | Heilind Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
RECEPTACLE, AT, 12 WAY, PIN | Farnell |
AT 12 Pin Receptacle Key wayition A | RS |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 12 Poles ,Keying Option A, Grey | Distrelec |
12-Way Receptacle, Male Connector with A Position Key and Extended Shroud Connector. Compatible to part # DT04-12PA | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-12PA?
Additional datasheets, footprints and schematics for AT04-12PA are listed on our Part Details page. You can also find images and similar parts to AT04-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-12PA fall under?
The AT04-12PA is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-12PA when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-12PA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and RS Americas have stock available or on a lead time for AT04-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-12PA often in real-time on the comparison pages.
What if I can't find stock of AT04-12PA?
You can fill out our help required form which you can use to request a quote for AT04-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.