Status: | Unknown |
---|---|
Series: | Boardlock AT Series |
RoHS: | Compliant |
Product Range | Boardlock AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Positions |
For Use With | Amphenol Boardlock AT Series Size 16 Pin Contacts |
RoHS Compliant | Yes |
Rcpt Housing, 8Pos, Thermoplastic, Grn | Newark Electronics |
Connector Housing, Panel Mount, Self-Threading, C Key, AT BoardLock Series™, Receptacle | Avnet America |
AT RECEPTACLE, 8 PIN, PANEL MOUNT, SELF-THREADING, KEYED C, GREEN | Amphenol Sine Systems AT04-08PC-PM11 | RS Americas |
8 Postion Receptacle, Pin, Nickel, Panel Mount, Self-Threading, Keyed C | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-08PC-PM11?
Additional datasheets, footprints and schematics for AT04-08PC-PM11 are listed on our Part Details page. You can also find images and similar parts to AT04-08PC-PM11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-08PC-PM11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-08PC-PM11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-08PC-PM11 fall under?
The AT04-08PC-PM11 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to AT04-08PC-PM11 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-08PC-PM11 you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-08PC-PM11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT04-08PC-PM11 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for AT04-08PC-PM11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-08PC-PM11 often in real-time on the comparison pages.
What if I can't find stock of AT04-08PC-PM11?
You can fill out our help required form which you can use to request a quote for AT04-08PC-PM11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.