Status: | Unknown |
---|---|
Series: | AT Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
647
in stock
|
Buy Now | |
TTI Europe
from US$1.65
|
13,700
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
9,720
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
8,765
in stock
|
Buy Now | |
Heilind Electronics
from US$1.38
|
3,396
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
1,831
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
1,779
in stock
|
Buy Now | |
element14
from US$1.92
|
1,302
in stock
|
Buy Now | |
Farnell
from US$1.50
|
1,302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.38
|
679
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
290
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
275
in stock
|
Buy Now | |
Conrad
from US$3.63
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
270
in stock
|
Buy Now | |
Power and Signal Group
from US$1.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | AT Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | - |
For Use With | AT Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1500V |
RECEPT 8 WAY KEY A | TTI Europe |
Automotive Connector Housing, AT, Receptacle, 8 Ways, AT Series Pin Contacts, Thermoplastic Body | Avnet America |
AT Series 8 Way Thermoplastic Position Key-A Receptacle Housing Connector | Future Electronics |
8 PIN RECEPTACLE KEY POSITION A | Heilind Electronics |
Plug And Socket Connector Housing | Newark Electronics |
Receptacle Male Connector with A Position Key 8 Way | Amphenol Sine Systems AT04-08PA | RS Americas |
RECEPTACLE, AT, 8 WAY, PIN | element14 |
AT 8 Pin Receptacle Key wayition A | RS |
Connector: wire-wire | Transfer Multisort Elektronik |
Amphenol Industrial Crimp Housing, Receptacle, 2 Rows, 8 Poles, Grey | Distrelec |
AWG: 20 - 14 | Conrad |
8-Way Receptacle, Male Connector with A Position Key. Compatible to part # DT04-08PA | Power and Signal Group |
Where can I find additional details, specifications and documents for a AT04-08PA..?
Additional datasheets, footprints and schematics for AT04-08PA.. are listed on our Part Details page. You can also find images and similar parts to AT04-08PA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT04-08PA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT04-08PA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT04-08PA.. fall under?
The AT04-08PA.. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to AT04-08PA.. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT04-08PA.. you can contact the distributor directly for product support, shipping queries etc.
Is the AT04-08PA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT04-08PA.. have stock available?
Authorised distributors including TTI Europe, Avnet America, Future Electronics, Heilind Electronics and Newark Electronics have stock available or on a lead time for AT04-08PA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT04-08PA.. often in real-time on the comparison pages.
What if I can't find stock of AT04-08PA..?
You can fill out our help required form which you can use to request a quote for AT04-08PA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.