Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 220VAC |
---|---|
Heat Temperature Max | 500°C |
Output Power | 90W |
Kit Contents | Soldering Station with LCD Display |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2018) |
SOLDERING STATION, 90W, 220VAC, EU | element14 |
Where can I find additional details, specifications and documents for a AT-90DH-EU?
Additional datasheets, footprints and schematics for AT-90DH-EU are listed on our Part Details page. You can also find images and similar parts to AT-90DH-EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT-90DH-EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT-90DH-EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT-90DH-EU fall under?
The AT-90DH-EU is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to AT-90DH-EU when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT-90DH-EU you can contact the distributor directly for product support, shipping queries etc.
Is the AT-90DH-EU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT-90DH-EU have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AT-90DH-EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT-90DH-EU often in real-time on the comparison pages.
What if I can't find stock of AT-90DH-EU?
You can fill out our help required form which you can use to request a quote for AT-90DH-EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.