Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Compliant |
For Use With | Idec 22mm TW Series Non-Illuminated Selector Switches |
---|---|
IP / NEMA Rating | IP65, NEMA 4X |
Product Range | TW Series |
RoHS Compliant | Yes |
2 Position Selector Switch Head None | IDEC Corporation ASW200 | RS Americas |
Operator, Knob/Lever, 2Pos, Selector Sw | Newark Electronics |
IDEC | Relay Specialties |
Switch Actuators Operator | Sager |
Where can I find additional details, specifications and documents for a ASW200?
Additional datasheets, footprints and schematics for ASW200 are listed on our Part Details page. You can also find images and similar parts to ASW200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASW200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASW200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASW200 fall under?
The ASW200 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to ASW200 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASW200 you can contact the distributor directly for product support, shipping queries etc.
Is the ASW200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASW200 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for ASW200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASW200 often in real-time on the comparison pages.
What if I can't find stock of ASW200?
You can fill out our help required form which you can use to request a quote for ASW200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.