Status: | Unknown |
---|---|
Series: | ASVV Series |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
13,000
in stock
|
Buy Now | |
Rapid Electronics
from US$3.68
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$3.42
|
-
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
element14
from US$4.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 40MHz |
---|---|
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASVV Series |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Vcxo Oscillators Xtal Osc Vcxo 40.0000Mhz Cmos |Abracon ASVV-40.000MHZ-N102-T | Newark Electronics |
VCXO Oscillators XTAL OSC VCXO 40.0000MHZ CMOS | Rapid Electronics |
ASVV Series 40.000Mhz â–’50ppm 3.3V 0â–‘C ~ 70â–‘C 7.00mm x 5.00mm Oscillator | Future Electronics |
OSCILLATOR, SMD VCXO, 40.000MHZ, 50PPM, 5 X 7 X 1.7, 3 VDC, | Avnet America |
Where can I find additional details, specifications and documents for a ASVV-40.000MHZ-N102-T?
Additional datasheets, footprints and schematics for ASVV-40.000MHZ-N102-T are listed on our Part Details page. You can also find images and similar parts to ASVV-40.000MHZ-N102-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASVV-40.000MHZ-N102-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVV-40.000MHZ-N102-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASVV-40.000MHZ-N102-T fall under?
The ASVV-40.000MHZ-N102-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASVV-40.000MHZ-N102-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASVV-40.000MHZ-N102-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASVV-40.000MHZ-N102-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASVV-40.000MHZ-N102-T have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for ASVV-40.000MHZ-N102-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASVV-40.000MHZ-N102-T often in real-time on the comparison pages.
What if I can't find stock of ASVV-40.000MHZ-N102-T?
You can fill out our help required form which you can use to request a quote for ASVV-40.000MHZ-N102-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.