ASVTX-09-20.000MHZ-T Crystals & Oscillators by Abracon

VCXO 20MHZ 5 X 3.2MM CLIPPED SINE

Status: Unknown
Series: ASVTX-09 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for Farnell
Farnell
from US$2.54
No stock
Buy Now
Logo for element14
element14
from US$2.99
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 20MHz
Frequency Stability + / - 0.5ppm
Oscillator Output Compatibility Clipped Sinewave
Supply Voltage Nom 3V
Oscillator Case SMD 5mm x 3.2mm
Product Range ASVTX-09 Series
Operating Temperature Min -30°C
Operating Temperature Max 75°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

VCXO, 20MHZ, 5 X 3.2MM, CLIPPED SINE | Farnell
Controlled Oscillator 20MHz VC-TCXO Clipped Sinewave 4-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASVTX-09-20.000MHZ-T?

Additional datasheets, footprints and schematics for ASVTX-09-20.000MHZ-T are listed on our Part Details page. You can also find images and similar parts to ASVTX-09-20.000MHZ-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASVTX-09-20.000MHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVTX-09-20.000MHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASVTX-09-20.000MHZ-T fall under?

The ASVTX-09-20.000MHZ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASVTX-09-20.000MHZ-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASVTX-09-20.000MHZ-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASVTX-09-20.000MHZ-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASVTX-09-20.000MHZ-T have stock available?

Authorised distributors including element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ASVTX-09-20.000MHZ-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASVTX-09-20.000MHZ-T often in real-time on the comparison pages.

What if I can't find stock of ASVTX-09-20.000MHZ-T?

You can fill out our help required form which you can use to request a quote for ASVTX-09-20.000MHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay