Status: | Unknown |
---|---|
Series: | ASVTX-09 Series |
RoHS: | Unknown |
Prices starting from US$2.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
No stock
|
Buy Now |
Frequency Nom | 13MHz |
---|---|
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3V |
Product Range | ASVTX-09 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 75°C |
Oscillator Output Compatibility | Clipped Sinewave |
SVHC | No SVHC (15-Jun-2015) |
Frequency Stability + / - | 0.5ppm |
VCXO, 13MHZ, 5 X 3.2MM, CLIPPED SINE | Farnell |
Where can I find additional details, specifications and documents for a ASVTX-09-13.00MHZ-T?
Additional datasheets, footprints and schematics for ASVTX-09-13.00MHZ-T are listed on our Part Details page. You can also find images and similar parts to ASVTX-09-13.00MHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASVTX-09-13.00MHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVTX-09-13.00MHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASVTX-09-13.00MHZ-T fall under?
The ASVTX-09-13.00MHZ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASVTX-09-13.00MHZ-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASVTX-09-13.00MHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASVTX-09-13.00MHZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASVTX-09-13.00MHZ-T have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ASVTX-09-13.00MHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASVTX-09-13.00MHZ-T often in real-time on the comparison pages.
What if I can't find stock of ASVTX-09-13.00MHZ-T?
You can fill out our help required form which you can use to request a quote for ASVTX-09-13.00MHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.