Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 212.5MHz |
---|---|
Oscillator Case | SMD 7mm x 5mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Oscillator Output Compatibility | LVPECL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jun-2015) |
Frequency | 212.5MHz |
Frequency Stability | ± 25ppm |
No. of Pins | 6Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Osc, Mems, Lvpecl, 212.500Mhz, 7X5 | Newark Electronics |
OSC, MEMS, LVPECL, 212.500MHZ, 7X5 | Farnell |
Where can I find additional details, specifications and documents for a ASVMPLP-212.500MHZ-LR?
Additional datasheets, footprints and schematics for ASVMPLP-212.500MHZ-LR are listed on our Part Details page. You can also find images and similar parts to ASVMPLP-212.500MHZ-LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASVMPLP-212.500MHZ-LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVMPLP-212.500MHZ-LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASVMPLP-212.500MHZ-LR fall under?
The ASVMPLP-212.500MHZ-LR is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASVMPLP-212.500MHZ-LR when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASVMPLP-212.500MHZ-LR you can contact the distributor directly for product support, shipping queries etc.
Is the ASVMPLP-212.500MHZ-LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASVMPLP-212.500MHZ-LR have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ASVMPLP-212.500MHZ-LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASVMPLP-212.500MHZ-LR often in real-time on the comparison pages.
What if I can't find stock of ASVMPLP-212.500MHZ-LR?
You can fill out our help required form which you can use to request a quote for ASVMPLP-212.500MHZ-LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.