Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Oscillator Case | SMD 7mm x 5mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jun-2015) |
Frequency | 10MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 6Pins |
Operating Temperature Range | -55°C to +125°C |
Oscillator Mounting | SMD |
Supply Voltage Max | 2.25V |
Supply Voltage Min | 3.6V |
Mems Oscillator, 10Mhz, 7 X 5Mm, Cmos | Newark Electronics |
10 MHz XO (Standard) CMOS Oscillator 2.25V 3.6V Enable/Disable 6-SMD, No Lead | Future Electronics |
OSC, MEMS, CMOS, 10.000MHZ, 7X5 | Farnell |
OSCILLATOR CRYSTAL | Richardson RFPD |
MEMS Oscillator, 10 MHz, SMD, 7mm x 5mm, 50 ppm, 3.3 V, CMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASVMPC-10.000MHZ-Z-T?
Additional datasheets, footprints and schematics for ASVMPC-10.000MHZ-Z-T are listed on our Part Details page. You can also find images and similar parts to ASVMPC-10.000MHZ-Z-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASVMPC-10.000MHZ-Z-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVMPC-10.000MHZ-Z-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASVMPC-10.000MHZ-Z-T fall under?
The ASVMPC-10.000MHZ-Z-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASVMPC-10.000MHZ-Z-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASVMPC-10.000MHZ-Z-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASVMPC-10.000MHZ-Z-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASVMPC-10.000MHZ-Z-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for ASVMPC-10.000MHZ-Z-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASVMPC-10.000MHZ-Z-T often in real-time on the comparison pages.
What if I can't find stock of ASVMPC-10.000MHZ-Z-T?
You can fill out our help required form which you can use to request a quote for ASVMPC-10.000MHZ-Z-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.