ASVMB-32.000MHZ-XY-T Oscillators by Abracon

MEMS OSCILLATOR, 32MHZ, SMD

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.69

Distributor Stock
Logo for Newark
Newark
from US$2.69
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Stability + / - 10ppm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Frequency 32MHz
RoHS Compliant Yes

Alternative Descriptions

Mems Oscillator, 32Mhz, Smd | Newark Electronics
Oscillator, MEMS, 32MHz, SMD, 10 ppm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASVMB-32.000MHZ-XY-T?

Additional datasheets, footprints and schematics for ASVMB-32.000MHZ-XY-T are listed on our Part Details page. You can also find images and similar parts to ASVMB-32.000MHZ-XY-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASVMB-32.000MHZ-XY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVMB-32.000MHZ-XY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASVMB-32.000MHZ-XY-T fall under?

The ASVMB-32.000MHZ-XY-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASVMB-32.000MHZ-XY-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASVMB-32.000MHZ-XY-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASVMB-32.000MHZ-XY-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASVMB-32.000MHZ-XY-T have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ASVMB-32.000MHZ-XY-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASVMB-32.000MHZ-XY-T often in real-time on the comparison pages.

What if I can't find stock of ASVMB-32.000MHZ-XY-T?

You can fill out our help required form which you can use to request a quote for ASVMB-32.000MHZ-XY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay