Status: | Unknown |
---|---|
Series: | ASVMB Series |
RoHS: | Compliant |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.65
|
No stock
|
Buy Now |
Product Range | ASVMB Series |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Frequency | 10MHz |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
RoHS Compliant | Yes |
Mems Oscillator, 10Mhz, Smd, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ASVMB-10.000MHZ-XY-T?
Additional datasheets, footprints and schematics for ASVMB-10.000MHZ-XY-T are listed on our Part Details page. You can also find images and similar parts to ASVMB-10.000MHZ-XY-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASVMB-10.000MHZ-XY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVMB-10.000MHZ-XY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASVMB-10.000MHZ-XY-T fall under?
The ASVMB-10.000MHZ-XY-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASVMB-10.000MHZ-XY-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASVMB-10.000MHZ-XY-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASVMB-10.000MHZ-XY-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASVMB-10.000MHZ-XY-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ASVMB-10.000MHZ-XY-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASVMB-10.000MHZ-XY-T often in real-time on the comparison pages.
What if I can't find stock of ASVMB-10.000MHZ-XY-T?
You can fill out our help required form which you can use to request a quote for ASVMB-10.000MHZ-XY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.