ASVK-32.768KHZ-LJT Crystals & Oscillators by Abracon

OSC 32.768KHZ 7MM X 5MM HCMOS

Status: Unknown
Series: ASVK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.97

Distributor Stock
Logo for Farnell
Farnell
from US$1.27
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.97
4
in stock
Buy Now
Logo for element14
element14
from US$1.28
4
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Frequency Stability + / - 20ppm
Oscillator Case SMD 7mm x 5mm
Supply Voltage Nom -
Product Range ASVK Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility HCMOS
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Osc, 32.768Khz, 7Mm X 5Mm, Hcmos | Newark Electronics
OSC, 32.768KHZ, 7MM X 5MM, HCMOS | element14
Oscillator, 32.768 kHz, 20 ppm, SMD, 7mm x 5mm, 3.3 V, ASVK Series | Avnet America
OSCILLATOR CRYSTAL | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASVK-32.768KHZ-LJT?

Additional datasheets, footprints and schematics for ASVK-32.768KHZ-LJT are listed on our Part Details page. You can also find images and similar parts to ASVK-32.768KHZ-LJT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASVK-32.768KHZ-LJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASVK-32.768KHZ-LJT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASVK-32.768KHZ-LJT fall under?

The ASVK-32.768KHZ-LJT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASVK-32.768KHZ-LJT when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASVK-32.768KHZ-LJT you can contact the distributor directly for product support, shipping queries etc.

Is the ASVK-32.768KHZ-LJT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASVK-32.768KHZ-LJT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for ASVK-32.768KHZ-LJT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASVK-32.768KHZ-LJT often in real-time on the comparison pages.

What if I can't find stock of ASVK-32.768KHZ-LJT?

You can fill out our help required form which you can use to request a quote for ASVK-32.768KHZ-LJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay