Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Crystal Terminals | Surface Mount (SMD, SMT) |
---|---|
Frequency | 8MHz |
Leaded Process Compatible | Yes |
Load Capacitance | 15pF |
Mounting Type | Surface Mount |
No. of Pins | 4 |
Operating Temperature Max | 70°C |
Oscillator Type | XO |
RoHS Compliant | Yes |
Oscillator, 8Mhz, 7 X 5Mm, Hcmos | Newark Electronics |
Where can I find additional details, specifications and documents for a ASV-8.000 MHZ-EJ-T5?
Additional datasheets, footprints and schematics for ASV-8.000 MHZ-EJ-T5 are listed on our Part Details page. You can also find images and similar parts to ASV-8.000 MHZ-EJ-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASV-8.000 MHZ-EJ-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASV-8.000 MHZ-EJ-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASV-8.000 MHZ-EJ-T5 fall under?
The ASV-8.000 MHZ-EJ-T5 is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASV-8.000 MHZ-EJ-T5 when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASV-8.000 MHZ-EJ-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the ASV-8.000 MHZ-EJ-T5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASV-8.000 MHZ-EJ-T5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ASV-8.000 MHZ-EJ-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASV-8.000 MHZ-EJ-T5 often in real-time on the comparison pages.
What if I can't find stock of ASV-8.000 MHZ-EJ-T5?
You can fill out our help required form which you can use to request a quote for ASV-8.000 MHZ-EJ-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.