Status: | Unknown |
---|---|
Series: | ASV Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
1,442
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
35,000
in stock
|
Buy Now | |
element14
from US$1.06
|
1,442
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
667
in stock
|
Buy Now | |
RS
from US$1.01
|
510
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 4MHz |
---|---|
Frequency Stability + / - | 20ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASV Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SMD Crystal Oscillator 4MHz 3.3V 15pF 4-Pin SMD T | Rapid Electronics |
OSC, 4MHZ, HCMOS, 7MM X 5MM | element14 |
Oscillator, 4Mhz, 7 X 5Mm, Hcmos | Newark Electronics |
XTAL OSC XO 4.0000MHZ HCMOS SMD | RS |
ASV Series 4 MHz 7 x 5.08 mm 3.3 V â–’20 ppm SMT Crystal Clock Oscillator | Future Electronics |
Oscillator, 4 MHz, 20 ppm, SMD, 7mm x 5mm, 3.3 V, ASV Series | Avnet America |
XTAL OSC XO 4.0000MHZ HCMOS SMD | Abracon ASV-4.000MHz-EJ-T | RS Americas |
Where can I find additional details, specifications and documents for a ASV-4.000MHZ-EJ-T?
Additional datasheets, footprints and schematics for ASV-4.000MHZ-EJ-T are listed on our Part Details page. You can also find images and similar parts to ASV-4.000MHZ-EJ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASV-4.000MHZ-EJ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASV-4.000MHZ-EJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASV-4.000MHZ-EJ-T fall under?
The ASV-4.000MHZ-EJ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASV-4.000MHZ-EJ-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASV-4.000MHZ-EJ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASV-4.000MHZ-EJ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASV-4.000MHZ-EJ-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ASV-4.000MHZ-EJ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASV-4.000MHZ-EJ-T often in real-time on the comparison pages.
What if I can't find stock of ASV-4.000MHZ-EJ-T?
You can fill out our help required form which you can use to request a quote for ASV-4.000MHZ-EJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.