Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crystal Terminals | Surface Mount (SMD, SMT) |
---|---|
Frequency | 32MHz |
Leaded Process Compatible | Yes |
Load Capacitance | 15pF |
Mounting Type | Surface Mount |
No. of Pins | 4 |
Operating Temperature Max | 70°C |
Oscillator Type | XO |
RoHS Compliant | Yes |
Oscillator, 32Mhz, 7 X 5Mm, Hcmos | Newark Electronics |
ASV Series 32 MHz 7 x 5.08 mm 3.3 V ▒20 ppm SMT Crystal Clock Oscillator | Future Electronics |
Oscillator, 32 MHz, 20 ppm, SMD, 7mm x 5mm, HCMOS, 3.3 V, ASV Series | Avnet America |
Where can I find additional details, specifications and documents for a ASV-32.000MHZ-EJ-T?
Additional datasheets, footprints and schematics for ASV-32.000MHZ-EJ-T are listed on our Part Details page. You can also find images and similar parts to ASV-32.000MHZ-EJ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASV-32.000MHZ-EJ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASV-32.000MHZ-EJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASV-32.000MHZ-EJ-T fall under?
The ASV-32.000MHZ-EJ-T is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASV-32.000MHZ-EJ-T when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASV-32.000MHZ-EJ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASV-32.000MHZ-EJ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASV-32.000MHZ-EJ-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ASV-32.000MHZ-EJ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASV-32.000MHZ-EJ-T often in real-time on the comparison pages.
What if I can't find stock of ASV-32.000MHZ-EJ-T?
You can fill out our help required form which you can use to request a quote for ASV-32.000MHZ-EJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.