Status: | Unknown |
---|---|
Series: | ASV Series |
RoHS: | Compliant |
Frequency Nom | 29.491MHz |
---|---|
Frequency Stability + / - | 20ppm |
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASV Series |
Operating Temperature Min | -20°C |
No. of Pins | 4 |
RoHS Compliant | Yes |
Osc, 29.491Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant: Yes |Abracon ASV-29.4912MHZ-EJ-T | Newark Electronics |
OSC, 29.491MHZ, HCMOS, SMD, 7MM X 5MM | element14 |
ASV Series 24.576 MHz 7 x 5.08 mm 3.3 V ▒20 ppm SMT Crystal Clock Oscillator | Future Electronics |
Oscillator, 29.491 MHz, 20 ppm, SMD, 7mm x 5mm, 3.3 V, ASV Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASV-29.4912MHZ-EJ-T?
Additional datasheets, footprints and schematics for ASV-29.4912MHZ-EJ-T are listed on our Part Details page. You can also find images and similar parts to ASV-29.4912MHZ-EJ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASV-29.4912MHZ-EJ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASV-29.4912MHZ-EJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASV-29.4912MHZ-EJ-T fall under?
The ASV-29.4912MHZ-EJ-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASV-29.4912MHZ-EJ-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASV-29.4912MHZ-EJ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASV-29.4912MHZ-EJ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASV-29.4912MHZ-EJ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for ASV-29.4912MHZ-EJ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASV-29.4912MHZ-EJ-T often in real-time on the comparison pages.
What if I can't find stock of ASV-29.4912MHZ-EJ-T?
You can fill out our help required form which you can use to request a quote for ASV-29.4912MHZ-EJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.