ASV-125.000MHZ-EC-T Oscillators by Abracon

OSCILLATOR, 125MHZ, 7 X 5MM, HCMOS

Status: Unknown
Series: ASV Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Farnell
Farnell
from US$1.87
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.23
1,000
in stock
Buy Now
Logo for element14
element14
from US$1.88
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 125MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD, 7mm x 5mm
Supply Voltage Nom 3.3V
Product Range ASV Series
Operating Temperature Min -20°C
Frequency 125MHz
RoHS Compliant Yes

Alternative Descriptions

Osc, 125Mhz, Hcmos, Smd, 7Mm X 5Mm Rohs Compliant: Yes |Abracon ASV-125.000MHZ-EC-T | Newark Electronics
OSC, 125MHZ, HCMOS, SMD, 7MM X 5MM | element14
ASV Series 125 MHz 7 x 5.08 mm 3.63 V ▒50 ppm SMT HCMOS Clock Oscillator | Future Electronics
Oscillator, 125 MHz, 50 ppm, SMD, 7mm x 5mm, 3.3 V, ASV Series | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASV-125.000MHZ-EC-T?

Additional datasheets, footprints and schematics for ASV-125.000MHZ-EC-T are listed on our Part Details page. You can also find images and similar parts to ASV-125.000MHZ-EC-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASV-125.000MHZ-EC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASV-125.000MHZ-EC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASV-125.000MHZ-EC-T fall under?

The ASV-125.000MHZ-EC-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASV-125.000MHZ-EC-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASV-125.000MHZ-EC-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASV-125.000MHZ-EC-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASV-125.000MHZ-EC-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for ASV-125.000MHZ-EC-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASV-125.000MHZ-EC-T often in real-time on the comparison pages.

What if I can't find stock of ASV-125.000MHZ-EC-T?

You can fill out our help required form which you can use to request a quote for ASV-125.000MHZ-EC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay