Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 18W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | 15V |
Asus 10W/18W Global Ac Adapter For Tf101, Tf201, Tf300 Series Tablets | Newark Electronics |
Where can I find additional details, specifications and documents for a ASUSTF300AC?
Additional datasheets, footprints and schematics for ASUSTF300AC are listed on our Part Details page. You can also find images and similar parts to ASUSTF300AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASUSTF300AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASUSTF300AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASUSTF300AC fall under?
The ASUSTF300AC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ASUSTF300AC when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASUSTF300AC you can contact the distributor directly for product support, shipping queries etc.
Is the ASUSTF300AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASUSTF300AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ASUSTF300AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASUSTF300AC often in real-time on the comparison pages.
What if I can't find stock of ASUSTF300AC?
You can fill out our help required form which you can use to request a quote for ASUSTF300AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.