Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASU103-03SN-HE913F |
Prices starting from US$38.77
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$38.77
|
-
|
Buy Now |
Feedthrough Type | No |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Shell Plating Material | Cadmium, O.D. |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Environmental Protection | With |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 3 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 3 – 3 |
Contact Quantity (Size 22D) | 3 |
Contact Type | Socket |
Wire Size | 22AWG |
Assembly Length | 18.2mm |
Polarization Code | N |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | Without |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Assembly Type | Electrical Connector |
Shell Size | 3 |
Connector Style | Receptacle |
Shell Type | Metal |
Connector System | Wire-to-Wire |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 170°C |
Connector Circular Receptacle 3 Positions Crimp Straight Panel Mount 3 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a ASU103-03SN-HE913F?
Additional datasheets, footprints and schematics for ASU103-03SN-HE913F are listed on our Part Details page. You can also find images and similar parts to ASU103-03SN-HE913F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASU103-03SN-HE913F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASU103-03SN-HE913F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASU103-03SN-HE913F fall under?
The ASU103-03SN-HE913F is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASU103-03SN-HE913F when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASU103-03SN-HE913F you can contact the distributor directly for product support, shipping queries etc.
Is the ASU103-03SN-HE913F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASU103-03SN-HE913F have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ASU103-03SN-HE913F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASU103-03SN-HE913F often in real-time on the comparison pages.
What if I can't find stock of ASU103-03SN-HE913F?
You can fill out our help required form which you can use to request a quote for ASU103-03SN-HE913F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.