Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASU103-03PN-HE913F |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Shell Plating Material | Cadmium, O.D. |
Environmental Protection | With |
Factory Installed Backshell | No |
Number of Positions | 3 |
Preloaded | No |
Keying | Keyway Polarization N |
Contact Layout Arrangement | 3 – 3 |
Contact Quantity (Size 22D) | 3 |
Contact Type | Pin |
Assembly Length | 18.2mm |
Wire Size | 22AWG |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Flange | Without |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 3 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 170°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASU103-03PN-HE913F?
Additional datasheets, footprints and schematics for ASU103-03PN-HE913F are listed on our Part Details page. You can also find images and similar parts to ASU103-03PN-HE913F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASU103-03PN-HE913F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASU103-03PN-HE913F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASU103-03PN-HE913F fall under?
The ASU103-03PN-HE913F is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASU103-03PN-HE913F when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASU103-03PN-HE913F you can contact the distributor directly for product support, shipping queries etc.
Is the ASU103-03PN-HE913F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASU103-03PN-HE913F have stock available?
There is no stock from authorised distributors for ASU103-03PN-HE913F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASU103-03PN-HE913F often in real-time on the comparison pages.
What if I can't find stock of ASU103-03PN-HE913F?
You can fill out our help required form which you can use to request a quote for ASU103-03PN-HE913F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.