Status: | Unknown |
---|---|
Series: | ASTX-H11 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 13MHz |
---|---|
Frequency Stability + / - | 2.5ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Product Range | ASTX-H11 Series |
RoHS Compliant | Yes |
Tcxo, 13Mhz, 3.2 X 2.5Mm, Hcmos | Newark Electronics |
Where can I find additional details, specifications and documents for a ASTX-H11-13.000MHZ-T?
Additional datasheets, footprints and schematics for ASTX-H11-13.000MHZ-T are listed on our Part Details page. You can also find images and similar parts to ASTX-H11-13.000MHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASTX-H11-13.000MHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASTX-H11-13.000MHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASTX-H11-13.000MHZ-T fall under?
The ASTX-H11-13.000MHZ-T is listed under Crystals & Oscillators > Oscillators > Temperature Compensated - TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASTX-H11-13.000MHZ-T when available in the Temperature Compensated - TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASTX-H11-13.000MHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASTX-H11-13.000MHZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASTX-H11-13.000MHZ-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ASTX-H11-13.000MHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASTX-H11-13.000MHZ-T often in real-time on the comparison pages.
What if I can't find stock of ASTX-H11-13.000MHZ-T?
You can fill out our help required form which you can use to request a quote for ASTX-H11-13.000MHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.