Status: | Unknown |
---|---|
Series: | ASTMTXK Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 5ppm |
Oscillator Case | SMD 1.54mm x 0.84mm |
Oscillator Output Compatibility | LVCMOS |
Supply Voltage Nom | - |
Product Range | ASTMTXK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 84°C |
SVHC | No SVHC (15-Jan-2019) |
Tcxo, 32.768Khz, Lvcmos,smd, 1.54X0.84Mm Rohs Compliant: Yes |Abracon ASTMTXK-32.768KHZ-LG-T | Newark Electronics |
Frequency Control - - ASTMTXK-32.768kHz-LG-T | Abracon ASTMTXK-32.768KHZ-LG-T | RS Americas |
OSC, 32.768KHZ, 1.54 X 0.84MM, LVCMOS | element14 |
TCXO, 32.768KHZ, LVCMOS,SMD, 1.54X0.84MM | Farnell |
TCXO, 32.768 kHz, 5 ppm, SMD, 1.54mm x 0.84mm, LVCMOS, ASTMTXK | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASTMTXK-32.768KHZ-LG-T?
Additional datasheets, footprints and schematics for ASTMTXK-32.768KHZ-LG-T are listed on our Part Details page. You can also find images and similar parts to ASTMTXK-32.768KHZ-LG-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASTMTXK-32.768KHZ-LG-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASTMTXK-32.768KHZ-LG-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASTMTXK-32.768KHZ-LG-T fall under?
The ASTMTXK-32.768KHZ-LG-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASTMTXK-32.768KHZ-LG-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASTMTXK-32.768KHZ-LG-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASTMTXK-32.768KHZ-LG-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASTMTXK-32.768KHZ-LG-T have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for ASTMTXK-32.768KHZ-LG-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASTMTXK-32.768KHZ-LG-T often in real-time on the comparison pages.
What if I can't find stock of ASTMTXK-32.768KHZ-LG-T?
You can fill out our help required form which you can use to request a quote for ASTMTXK-32.768KHZ-LG-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.