Status: | Unknown |
---|---|
Series: | ASTMKH Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Oscillator Case | SMD 2mm x 1.2mm |
Frequency Stability + / - | 100ppm |
Supply Voltage Nom | - |
Product Range | ASTMKH Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Frequency Control - - ASTMKH-32.768kHz-LQ-DCC-T | Abracon ASTMKH-32.768KHZ-LQ-DCC-T | RS Americas |
SMD Clock Oscillator 0.032768MHz 3.63V 15pF 4-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASTMKH-32.768KHZ-LQ-DCC-T?
Additional datasheets, footprints and schematics for ASTMKH-32.768KHZ-LQ-DCC-T are listed on our Part Details page. You can also find images and similar parts to ASTMKH-32.768KHZ-LQ-DCC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASTMKH-32.768KHZ-LQ-DCC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASTMKH-32.768KHZ-LQ-DCC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASTMKH-32.768KHZ-LQ-DCC-T fall under?
The ASTMKH-32.768KHZ-LQ-DCC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASTMKH-32.768KHZ-LQ-DCC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASTMKH-32.768KHZ-LQ-DCC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASTMKH-32.768KHZ-LQ-DCC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASTMKH-32.768KHZ-LQ-DCC-T have stock available?
Authorised distributors including RS Americas and Avnet Abacus have stock available or on a lead time for ASTMKH-32.768KHZ-LQ-DCC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASTMKH-32.768KHZ-LQ-DCC-T often in real-time on the comparison pages.
What if I can't find stock of ASTMKH-32.768KHZ-LQ-DCC-T?
You can fill out our help required form which you can use to request a quote for ASTMKH-32.768KHZ-LQ-DCC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.